SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 100ns 48-SIDE BRAZED
IC SRAM 16KBIT PARALLEL SB48
IC SRAM 16KBIT PARALLEL SB48
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 100 ns 48-SIDE BRAZED
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7142LA100CB-ND | 7142LA100CB | 7142LA100CB | 7142LA100CB |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | DIP; "48-DIP (0.600"", 15.24mm)" | DIP; 48-DIP (0.600\", 15.24mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | Through Hole | 4.5V ~ 5.5V |