IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: 71V016SA12PHG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V016SA12PHG8 can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II
SRAM, 1MBIT, 0 TO 70DEG C ROHS COMPLIANT: YES
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-71V016SA12PHG8 | 800-3620-2-ND | 71V016SA12PHG8 | 71V016SA12PHG8 | 42AH2714 | 71V016SA12PHG8 | 71V016SA12PHG8 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Sram, 1Mbit, 0 To 70Deg C Rohs Compliant Renesas | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | |||
| Cycle Time | 12 ns | 12 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |