SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (512K x 36) Parallel 133MHz 4.2ns 100-TQFP (14x14)
IC SRAM 18MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 133 MHz 4.2 ns 100-TQFP (14x14)
IC SRAM 18MBIT PARALLEL 100TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71T75602S133PFG8-ND | 71T75602S133PFG8 | 71T75602S133PFG8 | 71T75602S133PFG8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP |