Legrand - Pass & Seymour Plug/Receptacle 8284

Description
HOSPITAL GRADE SHT STRP SINGLE RECEPTACLE 15A 125V. FREE 2 YEAR RADWELL WARRANTY
Description
HOSPITAL GRADE SHT STRP SINGLE RECEPTACLE 15A 125V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 10807997 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
10807997
Plug/Receptacle 10807997
HOSPITAL GRADE SHT STRP SINGLE RECEPTACLE 15A 125V. FREE 2 YEAR RADWELL WARRANTY

HOSPITAL GRADE SHT STRP SINGLE RECEPTACLE 15A 125V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Hosp Grd Sht Strp Sgl Recp 15A 125V Legrand Pass & Seymour - 53H9862 - Newark, An Avnet Company
Chicago, IL, United States
Hosp Grd Sht Strp Sgl Recp 15A 125V Legrand Pass & Seymour
53H9862
Hosp Grd Sht Strp Sgl Recp 15A 125V Legrand Pass & Seymour 53H9862
HOSP GRD SHT STRP SGL RECP 15A 125V

HOSP GRD SHT STRP SGL RECP 15A 125V

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10807997 53H9862
Product Name Plug/Receptacle Hosp Grd Sht Strp Sgl Recp 15A 125V Legrand Pass & Seymour
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details