Legrand - Pass & Seymour Plug/Receptacle L1120P

Description
TURNLOK PLUG 3WIRE 20A 3PHASE 250V. FREE 2 YEAR RADWELL WARRANTY
Description
TURNLOK PLUG 3WIRE 20A 3PHASE 250V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11981001 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11981001
Plug/Receptacle 11981001
TURNLOK PLUG 3WIRE 20A 3PHASE 250V. FREE 2 YEAR RADWELL WARRANTY

TURNLOK PLUG 3WIRE 20A 3PHASE 250V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Turnlok Plug 3Wire 20A 3Phase 250V Legrand Pass & Seymour - 73C4225 - Newark, An Avnet Company
Chicago, IL, United States
Turnlok Plug 3Wire 20A 3Phase 250V Legrand Pass & Seymour
73C4225
Turnlok Plug 3Wire 20A 3Phase 250V Legrand Pass & Seymour 73C4225
TURNLOK PLUG 3WIRE 20A 3PHASE 250V

TURNLOK PLUG 3WIRE 20A 3PHASE 250V

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11981001 73C4225
Product Name Plug/Receptacle Turnlok Plug 3Wire 20A 3Phase 250V Legrand Pass & Seymour
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details