Legrand - Pass & Seymour Recep Dup 20A/125V Side Wire Brown Legrand Pass & Seymour CR20

Description
RECEP DUP 20A/125V SIDE WIRE BROWN
Description
RECEP DUP 20A/125V SIDE WIRE BROWN

Suppliers

Company
Product
Description
Supplier Links
Recep Dup 20A/125V Side Wire Brown Legrand Pass & Seymour - 96B8957 - Newark, An Avnet Company
Chicago, IL, United States
Recep Dup 20A/125V Side Wire Brown Legrand Pass & Seymour
96B8957
Recep Dup 20A/125V Side Wire Brown Legrand Pass & Seymour 96B8957
RECEP DUP 20A/125V SIDE WIRE BROWN

RECEP DUP 20A/125V SIDE WIRE BROWN

Supplier's Site
Plug/Receptacle - 11977556 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11977556
Plug/Receptacle 11977556
COMMERCIAL SPEC GRADE DUPLEX RECEPTACLE, SIDE WIRE 20A 125V, BROWN. FREE 2 YEAR RADWELL WARRANTY

COMMERCIAL SPEC GRADE DUPLEX RECEPTACLE, SIDE WIRE 20A 125V, BROWN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 96B8957 11977556
Product Name Recep Dup 20A/125V Side Wire Brown Legrand Pass & Seymour Plug/Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details