Legrand Plug, Straight, 16A, 380V, 3P+N+T Way; Current Rating Legrand 52244

Description
PLUG, STRAIGHT, 16A, 380V, 3P+N+T WAY; Current Rating:16A; Voltage Rating VAC:380V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-;
Datasheet
Description
PLUG, STRAIGHT, 16A, 380V, 3P+N+T WAY; Current Rating:16A; Voltage Rating VAC:380V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Straight, 16A, 380V, 3P+N+T Way; Current Rating Legrand - 25M4392 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Straight, 16A, 380V, 3P+N+T Way; Current Rating Legrand
25M4392
Plug, Straight, 16A, 380V, 3P+N+T Way; Current Rating Legrand 25M4392
PLUG, STRAIGHT, 16A, 380V, 3P+N+T WAY; Current Rating:16A; Voltage Rating VAC:380V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-;

PLUG, STRAIGHT, 16A, 380V, 3P+N+T WAY; Current Rating:16A; Voltage Rating VAC:380V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP44; Product Range:-;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M4392
Product Name Plug, Straight, 16A, 380V, 3P+N+T Way; Current Rating Legrand
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details