Legrand Decorator Modular Jack 26TE14LA

Description
Single gang, One opening four conductor modular jack. Light almond. Decorator-style rectangular design. RJ11 modular jack. Fits standard single gang electrical box. May be used in multigang applications. Face constructed of high-impact thermoplastic. Brass terminals with nickel-plated steel screws and washers. Meets FCC Part 68 requirements
Description
Single gang, One opening four conductor modular jack. Light almond. Decorator-style rectangular design. RJ11 modular jack. Fits standard single gang electrical box. May be used in multigang applications. Face constructed of high-impact thermoplastic. Brass terminals with nickel-plated steel screws and washers. Meets FCC Part 68 requirements

Suppliers

Company
Product
Description
Supplier Links
Decorator Modular Jack - 26TE14LA - Legrand
West Hartford, CT, USA
Decorator Modular Jack
26TE14LA
Decorator Modular Jack 26TE14LA
Single gang, One opening four conductor modular jack. Light almond. Decorator-style rectangular design. RJ11 modular jack. Fits standard single gang electrical box. May be used in multigang applications. Face constructed of high-impact thermoplastic. Brass terminals with nickel-plated steel screws and washers. Meets FCC Part 68 requirements

Single gang, One opening four conductor modular jack. Light almond.

  • Decorator-style rectangular design.
  • RJ11 modular jack.
  • Fits standard single gang electrical box.
  • May be used in multigang applications.
  • Face constructed of high-impact thermoplastic.
  • Brass terminals with nickel-plated steel screws and washers.
  • Meets FCC Part 68 requirements
Supplier's Site

Technical Specifications

  Legrand
Product Category Electrical Connectors
Product Number 26TE14LA
Product Name Decorator Modular Jack
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details