Legrand - Pass & Seymour Plug/Receptacle 5262A

Description
DUPLEX RECEPTACLE 15A/125VAC BROWN. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DUPLEX RECEPTACLE 15A/125VAC BROWN. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11973427 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11973427
Plug/Receptacle 11973427
DUPLEX RECEPTACLE 15A/125VAC BROWN. FREE 2 YEAR RADWELL WARRANTY

DUPLEX RECEPTACLE 15A/125VAC BROWN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Walll Outlet Socket; Connector Type Legrand Pass & Seymour - 89F3639 - Newark, An Avnet Company
Chicago, IL, United States
Walll Outlet Socket; Connector Type Legrand Pass & Seymour
89F3639
Walll Outlet Socket; Connector Type Legrand Pass & Seymour 89F3639
Walll Outlet Socket; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Colour:Brown; Connector Mounting:Box Mount RoHS Compliant: NA

Walll Outlet Socket; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Colour:Brown; Connector Mounting:Box Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11973427 89F3639
Product Name Plug/Receptacle Walll Outlet Socket; Connector Type Legrand Pass & Seymour
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Connectors - 113899P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3333-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details