Legrand - Pass & Seymour Connector, Duplex Receptacle, 15A 125V, Ivory; Connector Type Legrand Pass & Seymour CR15I

Description
CONNECTOR, DUPLEX RECEPTACLE, 15A 125V, IVORY; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Box MountRoHS Compliant: No
Datasheet
Description
CONNECTOR, DUPLEX RECEPTACLE, 15A 125V, IVORY; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Box MountRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Duplex Receptacle, 15A 125V, Ivory; Connector Type Legrand Pass & Seymour - 45H3036 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Duplex Receptacle, 15A 125V, Ivory; Connector Type Legrand Pass & Seymour
45H3036
Connector, Duplex Receptacle, 15A 125V, Ivory; Connector Type Legrand Pass & Seymour 45H3036
CONNECTOR, DUPLEX RECEPTACLE, 15A 125V, IVORY; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Box MountRoHS Compliant: No

CONNECTOR, DUPLEX RECEPTACLE, 15A 125V, IVORY; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Box MountRoHS Compliant: No

Supplier's Site Datasheet
Plug/Receptacle - 11977539 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11977539
Plug/Receptacle 11977539
COMMERCIAL SPEC GRADE DUPLEX RECEPTACLE, SIDE WIRE 15A 125V, IVORY. FREE 2 YEAR RADWELL WARRANTY

COMMERCIAL SPEC GRADE DUPLEX RECEPTACLE, SIDE WIRE 15A 125V, IVORY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 45H3036 11977539
Product Name Connector, Duplex Receptacle, 15A 125V, Ivory; Connector Type Legrand Pass & Seymour Plug/Receptacle
Mounting Box MountRoHS Compliant: No
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC 600 Size 1 - 190401(S22098) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Coaxial Adapters - NA3J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details