Legrand Socket, Mobile, 16A, 220V, 2P+T Way; Current Rating Legrand 52082

Description
SOCKET, MOBILE, 16A, 220V, 2P+T WAY; Current Rating:16A; Voltage Rating VAC:220V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-;
Datasheet
Description
SOCKET, MOBILE, 16A, 220V, 2P+T WAY; Current Rating:16A; Voltage Rating VAC:220V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Mobile, 16A, 220V, 2P+T Way; Current Rating Legrand - 25M4349 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Mobile, 16A, 220V, 2P+T Way; Current Rating Legrand
25M4349
Socket, Mobile, 16A, 220V, 2P+T Way; Current Rating Legrand 25M4349
SOCKET, MOBILE, 16A, 220V, 2P+T WAY; Current Rating:16A; Voltage Rating VAC:220V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-;

SOCKET, MOBILE, 16A, 220V, 2P+T WAY; Current Rating:16A; Voltage Rating VAC:220V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M4349
Product Name Socket, Mobile, 16A, 220V, 2P+T Way; Current Rating Legrand
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products