Legrand - Pass & Seymour Connector, Power Entry, Receptacle, 15A; Connector Type Legrand Pass & Seymour 4700

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Box Mount RoHS Compliant: No
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Box Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 15A; Connector Type Legrand Pass & Seymour - 92F3183 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Legrand Pass & Seymour
92F3183
Connector, Power Entry, Receptacle, 15A; Connector Type Legrand Pass & Seymour 92F3183
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Box Mount RoHS Compliant: No

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Box Mount RoHS Compliant: No

Supplier's Site Datasheet
Plug/Receptacle - 10807699 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
10807699
Plug/Receptacle 10807699
RECEPTACLE DUPLEX, 15AMP, 125V, 2POLE, 3WIRE, L5-15R. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE DUPLEX, 15AMP, 125V, 2POLE, 3WIRE, L5-15R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 92F3183 10807699
Product Name Connector, Power Entry, Receptacle, 15A; Connector Type Legrand Pass & Seymour Plug/Receptacle
Mounting Box Mount
Unlock Full Specs
to access all available technical data

Similar Products