Legrand - Pass & Seymour Plug/Receptacle 5361

Description
20A 125V HEAVY DUTY SPEC-GRADE SINGLE RECEPTACLE, BACK AND SIDE WIRE, BROWN. FREE 2 YEAR RADWELL WARRANTY
Description
20A 125V HEAVY DUTY SPEC-GRADE SINGLE RECEPTACLE, BACK AND SIDE WIRE, BROWN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11973775 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11973775
Plug/Receptacle 11973775
20A 125V HEAVY DUTY SPEC-GRADE SINGLE RECEPTACLE, BACK AND SIDE WIRE, BROWN. FREE 2 YEAR RADWELL WARRANTY

20A 125V HEAVY DUTY SPEC-GRADE SINGLE RECEPTACLE, BACK AND SIDE WIRE, BROWN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Recp Sgl 20A 125V S+B Wire Bn Legrand Pass & Seymour - 49H5829 - Newark, An Avnet Company
Chicago, IL, United States
Recp Sgl 20A 125V S+B Wire Bn Legrand Pass & Seymour
49H5829
Recp Sgl 20A 125V S+B Wire Bn Legrand Pass & Seymour 49H5829
RECP SGL 20A 125V S+B WIRE BN

RECP SGL 20A 125V S+B WIRE BN

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11973775 49H5829
Product Name Plug/Receptacle Recp Sgl 20A 125V S+B Wire Bn Legrand Pass & Seymour
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details