Legrand Plug, 20A, Plexo, 3P+N+T Way; Current Rating Legrand 55637

Description
PLUG, 20A, PLEXO, 3P+N+T WAY; Current Rating:20A; Voltage Rating VAC:-; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:White; IP Rating:-; Product Range:-; SVHC:No SVHC
Datasheet
Description
PLUG, 20A, PLEXO, 3P+N+T WAY; Current Rating:20A; Voltage Rating VAC:-; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:White; IP Rating:-; Product Range:-; SVHC:No SVHC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 20A, Plexo, 3P+N+T Way; Current Rating Legrand - 25M4732 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 20A, Plexo, 3P+N+T Way; Current Rating Legrand
25M4732
Plug, 20A, Plexo, 3P+N+T Way; Current Rating Legrand 25M4732
PLUG, 20A, PLEXO, 3P+N+T WAY; Current Rating:20A; Voltage Rating VAC:-; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:White; IP Rating:-; Product Range:-; SVHC:No SVHC

PLUG, 20A, PLEXO, 3P+N+T WAY; Current Rating:20A; Voltage Rating VAC:-; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E; Connector Colour:White; IP Rating:-; Product Range:-; SVHC:No SVHC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M4732
Product Name Plug, 20A, Plexo, 3P+N+T Way; Current Rating Legrand
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers