Legrand - Pass & Seymour Plug/Receptacle CS8164

Description
CONNECTOR CA STYL 50A 3PH 480V T/L. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR CA STYL 50A 3PH 480V T/L. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11974424 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11974424
Plug/Receptacle 11974424
CONNECTOR CA STYL 50A 3PH 480V T/L. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR CA STYL 50A 3PH 480V T/L. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn Ca Styl 50A 3Ph 480V T/l Legrand Pass & Seymour - 50H2882 - Newark, An Avnet Company
Chicago, IL, United States
Conn Ca Styl 50A 3Ph 480V T/l Legrand Pass & Seymour
50H2882
Conn Ca Styl 50A 3Ph 480V T/l Legrand Pass & Seymour 50H2882
CONN CA STYL 50A 3PH 480V T/L

CONN CA STYL 50A 3PH 480V T/L

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11974424 50H2882
Product Name Plug/Receptacle Conn Ca Styl 50A 3Ph 480V T/l Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data

Similar Products

MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22039-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details