Legrand Power Socket, 10A/16A, 250V, 2P+E; Product Range Legrand 4280

Description
POWER SOCKET, 10A/16A, 250V, 2P+E; Product Range:-; Gender:Socket; Voltage Rating:250V; Current Rating:16A; Connector Mounting:DIN Rail Mount; Contact Termination Type:Screw; SVHC:No SVHC (15-Jun-2015); Contact Termi RoHS Compliant: Yes
Datasheet
Description
POWER SOCKET, 10A/16A, 250V, 2P+E; Product Range:-; Gender:Socket; Voltage Rating:250V; Current Rating:16A; Connector Mounting:DIN Rail Mount; Contact Termination Type:Screw; SVHC:No SVHC (15-Jun-2015); Contact Termi RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Socket, 10A/16A, 250V, 2P+E; Product Range Legrand - 24M9786 - Newark, An Avnet Company
Chicago, IL, United States
Power Socket, 10A/16A, 250V, 2P+E; Product Range Legrand
24M9786
Power Socket, 10A/16A, 250V, 2P+E; Product Range Legrand 24M9786
POWER SOCKET, 10A/16A, 250V, 2P+E; Product Range:-; Gender:Socket; Voltage Rating:250V; Current Rating:16A; Connector Mounting:DIN Rail Mount; Contact Termination Type:Screw; SVHC:No SVHC (15-Jun-2015); Contact Termi RoHS Compliant: Yes

POWER SOCKET, 10A/16A, 250V, 2P+E; Product Range:-; Gender:Socket; Voltage Rating:250V; Current Rating:16A; Connector Mounting:DIN Rail Mount; Contact Termination Type:Screw; SVHC:No SVHC (15-Jun-2015); Contact Termi RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M9786
Product Name Power Socket, 10A/16A, 250V, 2P+E; Product Range Legrand
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Boot for P/N 9350 - 9352 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) BH St. Connector for RG58 Cable - ET-SFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details