Legrand Plug, Straight, 16A220V, 2P+T Way; Current Rating Legrand 52042

Description
PLUG, STRAIGHT, 16A220V, 2P+T WAY; Current Rating:16A; Voltage Rating VAC:220V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
PLUG, STRAIGHT, 16A220V, 2P+T WAY; Current Rating:16A; Voltage Rating VAC:220V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Straight, 16A220V, 2P+T Way; Current Rating Legrand - 25M4347 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Straight, 16A220V, 2P+T Way; Current Rating Legrand
25M4347
Plug, Straight, 16A220V, 2P+T Way; Current Rating Legrand 25M4347
PLUG, STRAIGHT, 16A220V, 2P+T WAY; Current Rating:16A; Voltage Rating VAC:220V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:NoRoHS Compliant: Yes

PLUG, STRAIGHT, 16A220V, 2P+T WAY; Current Rating:16A; Voltage Rating VAC:220V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet
Terminal,r Pg 6 8 Legrand Pass & Seymour - 90H7848 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,r Pg 6 8 Legrand Pass & Seymour
90H7848
Terminal,r Pg 6 8 Legrand Pass & Seymour 90H7848
TERMINAL,R PG 6 8

TERMINAL,R PG 6 8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 25M4347 90H7848
Product Name Plug, Straight, 16A220V, 2P+T Way; Current Rating Legrand Terminal,r Pg 6 8 Legrand Pass & Seymour
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Cable Connectors - NC2-MRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008391-NFB22 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers