Legrand Plug, 2P+T, Franco/allemande; Product Range Legrand 50252

Description
PLUG, 2P+T, FRANCO/ALLEMANDE; Product Range:-; Gender:Plug; Voltage Rating:250V; Current Rating:16A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (15-Jun-2015); Contact Termination:Screw; Termination
Datasheet
Description
PLUG, 2P+T, FRANCO/ALLEMANDE; Product Range:-; Gender:Plug; Voltage Rating:250V; Current Rating:16A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (15-Jun-2015); Contact Termination:Screw; Termination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 2P+T, Franco/allemande; Product Range Legrand - 25M4132 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2P+T, Franco/allemande; Product Range Legrand
25M4132
Plug, 2P+T, Franco/allemande; Product Range Legrand 25M4132
PLUG, 2P+T, FRANCO/ALLEMANDE; Product Range:-; Gender:Plug; Voltage Rating:250V; Current Rating:16A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (15-Jun-2015); Contact Termination:Screw; Termination

PLUG, 2P+T, FRANCO/ALLEMANDE; Product Range:-; Gender:Plug; Voltage Rating:250V; Current Rating:16A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (15-Jun-2015); Contact Termination:Screw; Termination

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M4132
Product Name Plug, 2P+T, Franco/allemande; Product Range Legrand
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details