Amphenol Communications Solutions Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
110
120
130
140
150
160
168
169
170
171
172
173
174
175
176
177
178
179
180
190
200
210
220
230
240
250
256
| Product Name | Notes |
|---|---|
| AgilBrick 2.54mm Header, AgilBrick 2.54mm Pin Header, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of AgilBrick™ 2.54mm Board-to-Board Header... | |
| AgilBrick 2.54mm Header, Board mount - Header Plug - Pin Header 2.54mm Pitch STR, 1x3Pin,FULL G/F, LCP, 6.0mm*2.54mm*3.0mm, T&R,CAP-W=2.8mm,L=5m m/LCP, HALOGEN FREE, Amphenol is one of the leading manufacturers of... | |
| AgilBrick 2.54mm Header, Pin Header 2.54mm Pitch STR DIP , 1x2Pin , Full G/F , LCP , 6.0mm*2.5mm*3.8mm , T&R W/CAP , Color-Black, Amphenol is one of the leading manufacturers... | |
| AgilBrick 2.54mm Header, Pin Header 2.54mm Pitch STR DIP , 1x3Pin , 30μin Gold , LCP , 6.0mm*2.5mm*3.8mm , T&R W/CAP , Color-Black, Amphenol is one of the leading manufacturers... | |
| AgilBrick 2.54mm Header, Pin Header 2.54mm Pitch STR DIP, 1x3Pin, 30μin Gold, LCP, 6.0mm*2.54mm*3.0mm, T&R, No CAP, Halogen Free, Amphenol is one of the leading manufacturers of Board Mount connectors... | |
| AgilBrick 2.54mm Header, Pin Header 2.54mm Pitch STR DIP, 1x3Pin, G/F, LCP, 6.0mm*2.54mm*3.0mm, T&R, No CAP, Halogen Free T&R-W*P=24mm*12mm, Amphenol is one of the leading manufacturers of Board Mount connectors... | |
| AgilBrick 2.54mm Header, Pin Header 2.54mm Pitch STR DIP, 1x3Pin, G/F, LCP, 8.08mm*2.54mm*3.18mm , Color-Black, Bag, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today... | |
| AgilBrick 2.54mm Header, Pin Header 2.54mm Pitch STR DIP, 1x5Pin, 30μin Gold, LCP, 6.0mm*2.54mm*3.0mm, T&R, W/CAP, Halogen Free, Amphenol is one of the leading manufacturers of Board Mount connectors Contact... | |
| AgilBrick 2.54mm Pitch, G800 series,PCB header,2.54 pitch,single row,straight,PCB mount,tape and reel, Amphenol is one of the leading manufacturers of BOARD MOUNT - PLUG contact us today for more details of... | |
| AgilBrick™ 2.54mm, 2.54mm Board-to-Board Header - G800 ® Series, Board to Board, Pin Header 2.54mm Pitch Vertical,SMT,1x3Pin, Gold Flash,LCP,6.0mm*2.54 mm_5.0mm,With CAP., Board mount - Header Plug - Pin Header 2.54mm... | |
| AgilBrick™ 2.54mm, 2.54mm Board-to-Board Header - G800 ® Series, Board to Board, Pin Header 2.54mm Pitch Vertical,SMT,1x5Pin, Gold Flash,LCP,6mm*2.54mm _5mm., Board mount - Header Plug - Pin Header 2.54mm Pitch... | |
| AgilBrick™ 2.54mm, AgilBrick 2.54mm Pin header, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Board Mount , part number... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR DIP,1x2Pin,G/F,NY6T, 5.84mm*2.54mm*2.79mm ,BAG, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR DIP,1x3Pin,30μin Gold,NY6T,5.84mm*2.5 4mm*2.79mm,BAG, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR DIP,1x40Pin, FULL G/F,LCP,6.0mm*2.5mm* 3.0mm,Color-Black,Ba g,Halogen Free, Amphenol is one of the leading manufacturers of Board to Board... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR DIP,1x4Pin,Full G/F,NY6T,5.84mm*2.54 mm*2.79mm,BAG, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR DIP,1x4Pin,Matte Tin,NY6T,5.84mm*2.54 mm*2.16mm,Color-Blac k, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR DIP,1x6Pin,G/F,NY6T, 5.84mm*2.54mm*2.79mm ,BAG, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR DIP,1x7Pin,15μin Gold,LCP,6mm*2.54mm* 3.0mm,Color-Black,Ha logen Free, Amphenol is one of the leading manufacturers of Board to Board Connectors. | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR DIP,2x10Pin,15μin Gold,LCP,6.0mm*2.5mm *3.0mm,Color-Black, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR DIP,2x11Pin,FULL G/F,LCP,6.0mm*2.5mm* 3.0mm,Color-Black, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR DIP,2x2Pin,15μin Gold,LCP,6.0mm*2.54m m*3mm,Color-Black, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR DIP,2x4Pin,Full G/F,LCP,6mm*2.54mm*3 .0mm,Color-Black, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR DIP,2x5Pin,15μin GOLD,LCP,6.0mm*2.54m m*3mm,Color-Black, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR DIP,2x7Pin,15μin Gold,LCP, 6.0mm*2.54mm*3.0mm,C olor-Black, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR SMT,1x2Pin,15μin Gold,LCP,6.0mm*2.54m m_5mm,T&R,W/CAP,Colo r-Black, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR SMT,1x6Pin,Full G/F,NY6T,6.0mm*2.5mm _5.0mm,Color-Black, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR SMT,2x3Pin,G/F,NY6T, 6.0mm*2.54mm_5.0mm,T &R W/CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR SMT,2x5Pin,30μin Gold,NY6T,6.0mm*2.54 mm_5.0mm,T&R W/CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR SMT,2x5Pin,Matte Tin,LCP,6.0mm*2.54mm _7.5mm,Color-Black, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR SMT,2x7Pin,15μin Gold,LCP,6.0mm*2.54m m_7.5mm,Color-Black, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR SMT,2x8Pin,30μin Gold,NY6T,6.0mm*2.54 mm_5.0mm,T&R W/CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR SMT,2x8Pin,FULL G/F,LCP,6.0mm*2.54mm _7.5mm,Color-Black, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR,1x6Pin,Gold Flash, LCP, 6.0mm*2.54mm*3.0mm, T&R,CAP-W=2.8mm,L=5m m/LCP, HALOGEN FREE, Amphenol is one of the leading manufacturers of Board to... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR,1x8Pin,Gold Flash,LCP, 6.0mm*2.54mm*3.0mm, Removed#4pos, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR,2x6Pin,Gold Flash, LCP, 6.0mm*2.54mm*3.0mm, T&R,CAP-W=2.8mm,L=5m m/LCP, HALOGEN FREE, Amphenol is one of the leading manufacturers of Board to... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR.2x3Pin,FULL G/F,LCP,6.0mm*2.54mm *3.0mm,T&R,CAP=LCP, HALOGEN FREE, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,1x2Pin,15μin Gold,LCP,5.84mm*2.54 mm_5.0mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,1x2Pin,30μin Gold,LCP,6.0mm*2.54m m_7.5mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,1x3Pin,30μin Gold,LCP,6.0mm*2.54m m_7.5mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,1x3Pin,Matte TIN,LCP,5.84mm*2.54m m_5.0mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,1x4Pin,30μin Gold,LCP,5.84mm*2.54 mm_5.0mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,1x4Pin,Gold Flash,LCP,5.84mm*2.5 4mm_5.0mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,1x5Pin,Gold Flash,LCP,6.0mm*2.54 mm_7.5mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,1x6Pin,Matte TIN,LCP,6.0mm*2.54mm _7.5mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,1x8Pin,15μin Gold,LCP,6.0mm*2.54m m_7.5mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,1x8Pin,30μin Gold,LCP,5.84mm*2.54 mm_5.0mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,1x8Pin,30μin Gold,LCP,6.0mm*2.54m m_5.0mm,Removed#5Pos , Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,1x8Pin,Gold Flash,LCP,5.84mm*2.5 4mm_5.0mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,1x8Pin,Gold Flash,LCP,6.0mm*2.54 mm_5.0mm,Removed#5Po s, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,2x2Pin,15μin Gold,LCP,6.0mm*2.54m m_7.5mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,2x2Pin,30μin Gold,LCP,5.84mm*2.54 mm_7.36mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,2x2Pin,Gold Flash,LCP,6.0mm*2.54 mm_7.5mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,2x3Pin,Gold Flash,LCP,6.0mm*2.54 mm_7.5mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,2x3Pin,Gold Flash,LCP,6.0mm*2.54 mm_7.5mm,With CAP,Removed#5Pos, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,2x3Pin,Matte Tin,LCP,6.0mm*2.54mm _7.5mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,2x5Pin,15μin Gold,LCP,6.0mm*2.54m m_7.5mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,2x5Pin,Gold Flash,LCP,6.0mm*2.54 mm_7.5mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,2x5Pin,Matte TIN,LCP,6.0mm*2.54mm _7.5mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x2Pin,15μi n Gold,NY6T,With Kink,5.84mm*2.54mm*3 .05mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x2Pin,30μi n Gold, LCP, 6.0mm*2.54mm*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x2Pin,30μi n Gold, LCP, 6.0mm*2.5mm*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x2Pin,Gold Flash,LCP,3.3mm*2.54 mm*3.3mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x2Pin,Gold Flash,LCP,6.0mm*2.54 mm*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x2Pin,Gold Flash,LCP,6.0mm*2.5m m*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x2Pin,Gold Flash,NY6T,7.0mm*2.5 4mm*3.4mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x2Pin,Matt e TIN,LCP,6.0mm*2.5mm* 3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x3Pin,15μi n Gold,LCP,6.0mm*2.5mm *3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x3Pin,15μi n Gold,NY6T,5.84mm*2.5 mm*2.79mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x3Pin,15μi n Gold,NY6T,With Kink,5.84mm*2.54mm*3 .05mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x3Pin,30μi n Gold,LCP,6.0mm*2.5mm *3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x3Pin,Matt e TIN,LCP,6.0mm*2.5mm* 3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x4Pin,30μi n Gold,LCP,6.0mm*2.54m m*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x4Pin,30μi n Gold,LCP,6.0mm*2.5mm *3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x4Pin,Gold Flash,LCP,6.0mm*2.54 mm*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x4Pin,Gold Flash,LCP,6.0mm*2.5m m*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x6Pin,30μi n Gold,LCP,6.0mm*2.5mm *3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x6Pin,Gold Flash,LCP,6.0mm*2.5m m*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x6Pin,Gold Flash,NY6T,With Kink,5.84mm*2.54mm*3 .05mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x8Pin,15μi n Gold,LCP,6.0mm*2.54m m*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x8Pin,30μi n Gold,LCP,6.0mm*2.54m m*3.0mm,Removed#4Pos , Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x8Pin,30μi n Gold,NY6T,With Kink,5.84mm*2.54mm*3 .05mm,Removed#5Pos, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x8Pin,Gold Flash,LCP,6.0mm*2.54 mm*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x8Pin,Gold Flash,NY6T,With Kink,5.84mm*2.54mm*3 .05mm,Removed#5Pos, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x20Pin,Gol d Flash,LCP,6.0mm*2.5m m*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x2Pin,Gold Flash,LCP,6.0mm*2.5m m*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x2Pin,Matt e TIN,LCP,6.0mm*2.5mm* 3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x3Pin,15μi n Gold,LCP,6.0mm*2.5mm *3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x3Pin,15μi n Gold,NY6T,5.84mm*2.5 4mm*2.16mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x3Pin,Gold Flash,LCP,6.0mm*2.5m m*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x3Pin,Gold Flash,NY6T,6.1mm*2.5 mm*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x3Pin,Matt e TIN,LCP,6.0mm*2.5mm* 3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x40Pin,Gol d Flash,LCP,6.0mm*2.5m m*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x4Pin,30μi n Gold,LCP,6.0mm*2.5mm *3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x4Pin,Gold Flash,LCP,6.0mm*2.5m m*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x4Pin,Matt e TIN,LCP,6.0mm*2.5mm* 3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x5Pin,15μi n Gold,NY6T,5.84mm*2.5 4mm*2.16mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x5Pin,Gold Flash,LCP,6.0mm*2.5m m*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x5Pin,Gold Flash,LCP,6.0mm*2.5m m*3.0mm,Removed#5Pos , Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x5Pin,Matt e TIN,LCP,6.0mm*2.5mm* 3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x7Pin,Gold Flash,LCP,6.0mm*2.5m m*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x7Pin,Matt e TIN,NY6T,5.84mm*2.54 mm*2.16mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x8Pin,Gold Flash,LCP,6.0mm*2.5m m*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x8Pin,Gold Flash,NY6T,6.1mm*2.5 mm*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,SMT,1x2Pin, Gold Flash,LCP,6.0mm*2.54 mm_5.0mm,With Blance CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,SMT,1x2Pin, Gold Flash,LCP,6.0mm*2.54 mm_5.0mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,SMT,1x3Pin, 30μin Gold,LCP,5.84mm*2.54 mm_5.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,SMT,1x4Pin, 30μin Gold,LCP,6mm*2.54mm_ 5.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,SMT,2x10Pin ,Gold Flash,LCP,6.08mm*2.5 4mm_7.5mm,Removed#17 Pos, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,SMT,2x10Pin ,Gold Flash,LCP,6.0mm*2.54 mm_7.5mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,SMT,2x10Pin ,Gold Flash,NY6T,6.0mm*2.5 4mm_7.5mm,Removed#18 Pos, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,SMT,2x10Pin ,Gold Flash,NY6T,6.0mm*2.5 mm_5.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,SMT,2x2Pin, 15μin Gold,NY6T,6.0mm*2.54 mm_5.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,SMT,2x4Pin, Gold Flash,LCP,6.0mm*2.54 mm_7.5mm,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,SMT,2x5Pin, Gold Flash,LCP,6.0mm*2.54 mm_7.5mm,Removed#9Po s, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,SMT,2x5Pin, Gold Flash,NY6T,6.0mm*2.5 4mm_5.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.5mm Pitch Vertical,1x8Pin,30μi n Gold,LCP,6.0mm*2.54m m*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™ 2.54mm, PIN HDR,PITCH 2.54MM,STR, Amphenol is one of the leading manufacturers of HEADER PLUG Contact us today for more details of HEADER PLUG,part number G800LQ302018BEU | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR , 1x2Pin , G/F , LCP , 6.0mm*2.5mm*3.8mm, Amphenol is one of the leading manufacturers of Board mount connectors. Contact us today for... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP , 1x2Pin , 30μin Gold , LCP , 6.0mm*2.5mm*3.8mm , Color-Black, Amphenol is one of the leading manufacturers of Board mount connectors. | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP , 1x2Pin , 30μin Gold , LCP , 6.0mm*2.5mm*3.8mm , T&R W/CAP , Halogen Free, Amphenol is one of the leading manufacturers... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP , 1x3Pin , 30μin Gold-Contact 2mm , LCP , 6.0mm*2.5mm*3.8mm , Bag , Color-Black, Amphenol is one of the leading manufacturers of... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP , 1x3Pin , Full G/F , LCP , 6.0mm*2.54mm*2.0mm , Color-Black, Amphenol is one of the leading manufacturers of Board mount connectors. | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP , 1x3Pin , G/F , LCP , 6.0mm*2.5mm*3.8mm , T&R W/CAP , Color-Black, Amphenol is one of the leading manufacturers of Board... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP , 1x5Pin , 30μin Gold , LCP , 6.0mm*2.5mm*3.8mm , Color-Black , Halogen Free, Amphenol is one of the leading manufacturers of... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP , 2x10Pin , 30μin Gold , LCP , 6.0mm*2.5mm*3.8mm , Color-Black, Amphenol is one of the leading manufacturers of Board mount connectors. | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP , 2x3Pin , Full G/F , LCP , 6.0mm*2.54mm*2.0mm , Color-Black, Amphenol is one of the leading manufacturers of Board mount connectors. | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP , 2x5Pin , Matte Tin , LCP , 8.08mm*2.54mm*3.18mm , Color-Black, Amphenol is one of the leading manufacturers of Board mount connectors. | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP , 2x7Pin , Full G/F , LCP , 6.0mm*2.54mm*2.0mm , Color-Black , Bag, Amphenol is one of the leading manufacturers of Board... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP , 2x8Pin , 30μin Gold , LCP , 6.0mm*2.54mm*3.8mm , T&R , W/CAP , Color-Black, Amphenol is one of the leading manufacturers... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP , 2x8Pin , 30μin Gold , LCP , 6.0mm*2.5mm*3.8mm , Color-Black, Amphenol is one of the leading manufacturers of Board mount connectors. | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP , 2x8Pin , Full G/F , LCP , 6.0mm*2.54mm*2.0mm , Color-Black , Bag, Amphenol is one of the leading manufacturers of Board... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x2Pin, 15μin Gold, LCP, 8.08mm*2.54mm*3.18mm , Color-Black, Bag, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x2Pin, 15μin Gold, NY4T, Kink Tail, 5.84mm*2.54mm*3.05mm , Color-Black, Bag, Halogen Free, Amphenol is one of the leading manufacturers of Board Mount... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x2Pin, 15μin Gold, NY6T, 8.1mm*2.54mm*3.1mm, Color-Black, BAG, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x2Pin, 30μin Gold, LCP, 6.0mm*2.54mm*2.3mm, Color-Black, BAG, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x2Pin, Full G/F, NY4T, Kink Tail, 5.84mm*2.54mm*3.05mm , Color-Black, Bag, Amphenol is one of the leading manufacturers of Board Mount connectors Contact... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x2Pin, Full G/F, NY6T, 7.0mm*2.54mm*3.4mm, Color-Black, T&R, NO/CAP, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x2Pin, G/F, LCP, 21.8mm*2.5mm*3.2mm, Color-Black, Bag, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x2Pin, G/F, LCP, 6.0mm*2.54mm*2.0mm, T&R W/CAP, Color-Black, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x3Pin, 15μin Gold, LCP, 6.0mm*2.54mm*3.0mm, Color-Black, T&R, WCAP, Halogen Free, Amphenol is one of the leading manufacturers of Board Mount connectors Contact... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x3Pin, 15μin Gold, NY6T, 8.1mm*2.54mm*3.1mm, Color-Black, BAG, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x3Pin, 30μin Gold, LCP, 4.0mm*2.5mm*3.3mm, T&R, W/CAP, Color-Black, Halogen Free, Amphenol is one of the leading manufacturers of Board Mount connectors Contact... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x3Pin, Full G/F, NY4T, Kink Tail, 5.84mm*2.54mm*3.05mm , Color-Black, Bag, Halogen Free, Amphenol is one of the leading manufacturers of Board Mount... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x3Pin, G/F, LCP, 6.0mm*2.54mm*2.0mm, T&R W/CAP, Color-Black, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x3Pin, G/F, NY6T, 5.84mm*2.54mm*2.54mm , Color-Black, BAG, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x4Pin, Full G/F, LCP, 6.0mm*2.5mm*2.3mm, Color-Black, T&R W/CAP, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x4Pin, G/F, NY6T, 6.1mm*2.5mm*3.0mm, With Jumper, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x4Pin, Matte Tin, NY6T, 8.1mm*2.5mm*3.1mm, Color-Black, BAG, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x5Pin, Full G/F, LCP, 5.72mm*2.5mm*2.54mm, Color-Black, T&R W/CAP, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x5Pin, G/F, LCP, 6.0mm*2.5mm*3.0mm, T&R W/CAP, With Special Stand-off, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x5Pin, G/F, LCP, 8.1mm*2.5mm*3.1mm, Removed#4Pos, Color-Black, Bag, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x5Pin, Matte Tin, NY6T, 8.1mm*2.5mm*3.1mm, Color-Black, BAG, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x6Pin, 15μin Gold, NY6T, Kink tail, 5.84mm*2.54mm*3.05mm , Color-Black, Bag, Amphenol is one of the leading manufacturers of Board Mount connectors Contact... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x6Pin, Removed#3Pos, Full G/F, LCP, 6.0mm*2.54mm*3.0mm, Color-Black, Bag, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x8Pin, 15μin Gold, NY6T, Kink Tail, 5.84mm*2.54mm*3.05mm , Color-Black, Bag, Amphenol is one of the leading manufacturers of Board Mount connectors Contact... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x8Pin, G/F, NY6T, 8.1mm*2.54mm*3.1mm, Color-Black, BAG, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 2x10Pin, FULL G/F, NY6T, 4.0mm*2.5mm*3.0mm, Color-Black, Bag, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 2x12Pin, G/F, NY6T, 5.84mm*2.54mm*2.16mm , Removed#3pos, Color-Black, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 2x3Pin, G/F, LCP, 6.0mm*2.5mm*3.0mm, Color-Black, T&R, W/CAP, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 2x4Pin, 15μin Gold, LCP, 6.0mm*2.5mm*3.0mm, Color-Black, Bag, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 2x4Pin, Matte Tin, LCP, 8.08mm*2.54mm*3.18mm , Color-Black, Bag, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 2x7Pin, 15μin Gold, LCP, 8.08mm*2.54mm*3.18mm , Color-Black, Bag, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 2x7Pin, 15μin Gold, NY6T, 8.08mm*2.54mm*3.18mm , Removed#12Pos, Color-Black, Bag, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 2x7Pin, Removed#12Pos, Full G/F, LCP, 6.0mm*2.54mm*3.0mm, Color-Black, Bag, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 2x8Pin, Full G/F, NY6T, 7.0mm*2.54mm*3.4mm, Removed#14pos, Color-Black, BAG, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, Board Spacer, 2x23Pin, NY6T, 15μin Gold, 8.0mm*Stack H=17mm*3.0mm, Color-Black, Bag, Amphenol is one of the leading manufacturers of Board Mount connectors Contact... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, Board Spacer, 2X40Pin, 15μin Gold, NY6T, 8.38mm*Stack H=3.9mm*8.38mm, Color-Black, BAG, Amphenol is one of the leading manufacturers of Board Mount connectors Contact... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP,1x15Pin,FULL G/F,LCP, 6.0mm*2.5mm*3.0mm,Co lor-Black,Bag, Amphenol is one of the leading manufacturers of HEADER PLUG Contact us today for more details of HEADER PLUG,part... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP,1x17Pin,FULL G/F,LCP, 6.0mm*2.5mm*3.0mm,Co lor-Black,Bag, Amphenol is one of the leading manufacturers of HEADER PLUG Contact us today for more details of HEADER PLUG,part... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP,1x40Pin,Full G/F,NY6T, 8.1mm*2.54mm*3.1mm,B AG, Amphenol is one of the leading manufacturers of HEADER PLUG Contact us today for more details of HEADER PLUG,part... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR SMT,2x5Pin,G/F,LCP, 6.0mm*2.54mm_7.5mm,T &R ,NO CAP, Amphenol is one of the leading manufacturers of HEADER PLUG Contact us today for more details of HEADER... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR Surfacemount, 1x2Pin, G/F, LCP, 6.0mm*2.5mm_5.0mm, Color-Black, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR Surfacemount, 1x3Pin, 30μin Gold, LCP, 5.84mm*2.54mm_5.0mm, T&R, NO CAP, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR Surfacemount, 2x5Pin, FULL G/F, LCP, 6.0mm*2.54mm_7.5mm, Removed#10Pos, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR, 1x3Pin, Full G/F, NY6T, Kink Tail, 5.84mm*2.54mm*3.05mm , Color-Black, Bag, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us... | |
| AgilBrick™ 2.54mm, Pin Header 2.54Mm Pitch Str, 1X3Pin, G/F, LCP, 6.0mm*2.54mm*3.0mm, Color-Yellow,Hi-Rete ntion, T&R W/Cap, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for... | |
| AgilBrick™ 2.54mm, Pin Header 2.54Mm Pitch Str,Smt,1X3Pin, Matte Tin,Lcp Black,6.0mm*2.54mm_7 .5mm, T&R, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR.1x2Pin, Full G/F, LCP, 6.0mm*2.5mm*3.0mm, Color-Black, T&R, No CAP, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch Straight 1x4Pin, FULL G/F, LCP, 6.0mm*2.54mm*3.0mm, HIGH-RETENTION, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch Straight 1x4Pin, FULL G/F, NY6T, 6.0mm*2.5mm*3.0mm, Color-Natural, Bag,, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch Straight DIP, 1x2 Pin,, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Header... | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch Straight, Surface Mount, 1x2P, 100μin. MATTE TIN, LCP, 5.84mm*2.5mm*5.0mm, T&R, CAP, HI-RETENTION, Amphenol is one of the leading manufacturers of Board to Board Connectors. | |
| AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch Straight, Surface Mount, 2X6pin, MATTE TIN, LCP BLACK, 6.0MM*2.54MM*7.5MM, T&R W/CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact... | |
| AgilBrick™, Board mount - Header Plug - Pin Header 2.54mm Pitch STR DIP,1x2Pin,15μin Gold,LCP, 6.0mm*2.54mm*3.0mm,C olor-Black, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™, Board mount - Header Plug - Pin Header 2.54mm Pitch STR DIP,1x4Pin,15μin Gold,LCP,6.0mm*2.54m m*3.0mm,Color-Black, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today... | |
| AgilBrick™, Board mount - Header Plug - Pin Header 2.54mm Pitch STR,1x5Pin,Matte TIN, LCP, 6.0mm*2.54mm*3.0mm, T&R,CAP-W=2.8mm,L=5m m/LCP, HALOGEN FREE, Amphenol is one of the leading manufacturers of Board to Board... | |
| AgilBrick™, Board mount - Header Plug - Pin Header 2.54mm Pitch STR,1x8Pin,15μin Gold,LCP, 6.0mm*2.54mm*3.0mm, Removed#4pos, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today... | |
| AgilBrick™, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical DIP,1x3Pin,Full G/F,LCP,6.0mm*2.5mm* 3.0mm,Color-Black,T& R, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x3Pin,Gold Flash,LCP,6.0mm*2.54 mm*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for... | |
| AgilBrick™, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x3Pin,Gold Flash,NY6T,7.0mm*2.5 4mm*3.4mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for... | |
| AgilBrick™, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x5Pin,Gold Flash,LCP,6.0mm*2.54 mm*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for... | |
| AgilBrick™, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x12Pin,Gol d Flash,NY6T,6.0mm*2.5 4mm*3.0mm,Removed#3P os, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us... | |
| AgilBrick™, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x3Pin,Gold Flash,LCP,6.0mm*2.5m m*3.0mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for... | |
| AgilBrick™, Pin Header 2.54mm Pitch STR DIP, 1x3Pin, G/F, NY6T, 6.0mm*2.54mm*3.0mm, Color-White, Bag, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details... | |
| AgilBrick™, Pin Header 2.54mm Pitch STR DIP, 1x3Pin, G/F, NY6T, 6.0mm*2.54mm*3.0mm, Color-Yellow, Bag, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details... | |
| AgilBrick™, Pin Header 2.54mm Pitch Straight , 2x3Pin , FULL Matte Tin , LCP , 6.0mm*2.5mm*3.8mm , T&R W/CAP , HI-RETENTION , HF, Amphenol is one of the leading manufacturers... | |
| EXTREMEPORT Z-LINK 85 OHMS, EXTREMEPORT Z-LINK 1C R/A 15μin. 1.85mm, Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of EXTREMEPORT... | |
| EXTREMEPORT Z-LINK 85 OHMS, EXTREMEPORT Z-LINK 2 Column ,RightAngle ,30μin ,1.85mm, Amphenol is one of the leading manufacturers of EXTREMEPORT Z-LINK 85 OHMSContact us today for more details of EXTREMEPORT... | |
| EXTREMEPORT Z-LINK 85 OHMS, EXTREMEPORT Z-Link Vertical ,2 Column ,30μin ,1.85mm, Amphenol is one of the leading manufacturers of EXTREMEPORT Z-LINK 85 OHMSContact us today for more details of EXTREMEPORT... | |
| ExtremePort Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Right Angle, 1C, 56 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of High speed IO Connectors. | |
| ExtremePort Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Right Angle, 2C, 84 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of High speed IO Connectors. | |
| ExtremePort Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Vertical, 1C, 56 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact... | |
| ExtremePort Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Vertical, 2C, 84 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact... | |
| ExtremePort Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Vertical, 4C, 140 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact... | |
| ExtremePort™ Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85, Surfacemount, Right Angle, 4C+, 168 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of High speed IO Connectors. | |
| ExtremePort™ Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85, Surfacemount, Vertical, 4C+, 168 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact... | |
| ExtremePort™ Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85, Surfacemount, Vertical, 4C, 140 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact... | |
| Extremeport, Extremeport,black housing,tape and reel with cap ,3.30mm shell pin length,30μin. gold., Amphenol is one of the leading manufacturers of Input Output connectors ,Contact us today for more details of... | |
| Overpass - Extremeport Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Right Angle, 1C, 56 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of High Speed... | |
| Overpass - Extremeport Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Right Angle, 2C, 84 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of Wire To... | |
| Overpass - Extremeport Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Right Angle, 4C, 140 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of Wire To... | |
| Overpass - Extremeport Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Vertical, 1C, 56 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of High Speed Input... | |
| Overpass - Extremeport Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Vertical, 2C, 84 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of Wire To Board... | |
| Overpass - Extremeport Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Vertical, 4C+, 168 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of High speed IO... | |
| Overpass - Extremeport Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Vertical, 4C, 140 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of Wire To Board... | |
| PCMCIA, PCMCIA Card, 68 Position 1.27 mm Pitch, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of PCMCIA, part number G659RS681082EU. |
| << Prev | Next >> |