Overpass - Extremeport Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Vertical, 4C, 140 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of Wire To Board connector. Contact us today for more details of Overpass - Extremeport Z-Link connector, Part Number G64V34312HR.
Connector
"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
CARD EDGE CONN, DUAL, 140POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:140 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight
EXTREMEPORT Z-LINK ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G64V34312HR | G64V34312HR | G64V34312HR | 664-G64V34312HRCT-ND | 24AK7760 | 89AH5672 |
| Product Name | Overpass - Extremeport Z-Link | Card Edge Connectors | Edgeboard Connectors | Card Edge Conn, Dual, 140Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions | Extremeport Z-Link Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | PC Card Connector; Wire to Board Connector | Card Edge Connector | Card Edge Connector | |||
| Termination | Surface Mount | |||||
| Voltage Rating | 30 volts | |||||
| Current Rating | 0.5 amps | |||||
| Gender | Female / Jack |