AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR DIP,2x11Pin,FULL G/F,LCP,6.0mm*2.5mm*
PIN HEADER 2.54MM PITCH STR DIP,
Pin Header 2.54mm Pitch STR DIP,2x11Pin,FULL G/F,LCP,6.0mm*2.5mm*
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800LQ585018EU | 664-G800LQ585018EU-ND | 89AH5746 |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins | Pin Header 2.54Mm Pitch Str Dip,2X11Pin,full G/f,lcp,6.0Mm*2.5Mm*3.0Mm,color-Black / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector | |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Mounting | Through Hole |