AgilBrick™ 2.54mm, 2.54mm Board-to-Board Header - G800 ® Series, Board to Board, Pin Header 2.54mm Pitch Vertical,SMT,1x5Pin,
Connectors Board to Board, PCB Mt Pin Hders & Recept
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Pin Header 2.54mm Pitch STR,SMT,1x5P,G/F
Pin Header 2.54mm Pitch STR,SMT,1x5P,G/F,LCP
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G800MR303018EU | G800MR303018EU | 664-G800MR303018EU-ND | G800MR303018EU | 24AJ6300 |
| Product Name | AgilBrick™ 2.54mm | Connectors Board to Board, PCB Mt Pin Hders & Recept | Headers, Male Pins | Power Connectors | Pin Header 2.54Mm Pitch Str,smt,1X5P,g/f,lcp,6Mm*2.54Mm_5Mm / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Board to Board Connector | Header Connector; Header | ||
| Termination | Surface Mount | ||||
| Mounting | Through Hole | SMT |