AgilBrick 2.54mm Header, Pin Header 2.54mm Pitch STR DIP , 1x2Pin , Full G/F , LCP , 6.0mm*2.5mm*3.8mm , T&R W/CAP , Color-Black, Amphenol is one of the leading manufacturers of Board mount connectors. Contact us today for more details of AgilBrick , part number G800LS306018THR
PIN HEADER 2.54MM PITCH STRDIP,1
Pin Header 2.54mm Pitch STRDIP,1x2Pin,Full G/F,LCP, 6.0mm*2.5mm*3.8mm,T&
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800LS306018THR | 664-G800LS306018THRTR-ND | 89AH5784 |
| Product Name | AgilBrick 2.54mm Header | Headers, Male Pins | Pin Header 2.54Mm Pitch Strdip,1X2Pin,full G/f,lcp, 6.0Mm*2.5Mm*3.8Mm,t&r W/cap,color-Black / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector | |
| Termination | Through Hole | ||
| Mounting | Through Hole |