AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR Surfacemount, 2x5Pin, FULL G/F, LCP, 6.0mm*2.54mm_7.5mm, Removed#10Pos, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G800MR591018BEU
PIN HEADER 2.54MM PITCH STR SMT,
Pin Header 2.54mm Pitch STR SMT,2x5Pin,FULL G/F,LCP,6.0mm*2.54mm
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800MR591018BEU | 664-G800MR591018BEUTR-ND | 89AH5836 |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins | Pin Header 2.54Mm Pitch Str Smt,2X5Pin,full G/f,lcp,6.0Mm*2.54Mm_7.5Mm,removed#10Pos / Reel Amphenol Communications Solutions |
| Category | PC Card Connector | ||
| Connector Type | Header Connector | Header Connector | |
| Mounting | Surface Mount |