Overpass - Extremeport Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Right Angle, 2C, 84 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of Wire To Board connector. Contact us today for more details of Overpass - Extremeport Z-Link connector, Part Number G64R32312HR.
Connector
"84 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"84 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
CONN EDGE DUAL FMALE 84P 0.024
EXTREMEPORT Z-LINK ROHS COMPLIANT: YES
CARD EDGE CONN, DUAL, 84POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:84 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
EXTREMEPORT Z-LINK 2C-CONNECTOR
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G64R32312HR | G64R32312HR | G64R32312HR | 664-G64R32312HRTR-ND | 65AJ9466 | 24AK7756 | G64R32312HR |
| Product Name | Overpass - Extremeport Z-Link | Card Edge Connectors | Edgeboard Connectors | Extremeport Z-Link Rohs Compliant Amphenol Communications Solutions | Card Edge Conn, Dual, 84Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions | Pluggable Connectors | |
| Connector Type | PC Card Connector; Wire to Board Connector | Card Edge Connector | Card Edge Connector | ||||
| Geometry | Right Angle | Right Angle | |||||
| Termination | Surface Mount | ||||||
| Voltage Rating | 30 volts | ||||||
| Current Rating | 0.5 amps |