AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch Straight, Surface Mount, 2X6pin, MATTE TIN, LCP BLACK, 6.0MM*2.54MM*7.5MM, T&R W/CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number G800MR590032HR
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | G800MR590032HR | 664-G800MR590032HR-ND |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector |
| Geometry | Straight | |
| Mounting | Surface Mount |