AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x6Pin,Gold
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
Pin Header 2.54mm Pitch STR DIP,1x6Pin,Full G/F, NY6T,Kink Tail,5.84mm*2.54mm*3
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800302018KYEU | 664-G800302018KYEU-ND | 89AH5914 |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins | Pin Header 2.54Mm Pitch Str Dip,1X6Pin,full G/f, Ny6T,kink Tail,5.84Mm*2.54Mm*3.05Mm,color-Black,bag / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Mounting | Through Hole |