AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP , 2x7Pin , Full G/F , LCP , 6.0mm*2.54mm*2.0mm , Color-Black , Bag, Amphenol is one of the leading manufacturers of Board mount connectors. Contact us today for more details of AgilBrick , part number G800LT589018HR
PIN HEADER 2.54MM PITCH STR DIP,
Pin Header 2.54mm Pitch STR DIP,2x7Pin,Full G/F,LCP,6.0mm*2.54mm
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800LT589018HR | 664-G800LT589018HR-ND | 89AH5794 |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins | Pin Header 2.54Mm Pitch Str Dip,2X7Pin,full G/f,lcp,6.0Mm*2.54Mm*2.0Mm,color-Black / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Mounting | Through Hole |