AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP , 2x10Pin , 30μin Gold , LCP , 6.0mm*2.5mm*3.8mm , Color-Black, Amphenol is one of the leading manufacturers of Board mount connectors. Contact us today for more details of AgilBrick , part number G800LS586010HR
PIN HEADER 2.54MM PITCH STR DIP,
Pin Header 2.54mm Pitch STR DIP,2x10Pin,30u" Gold,LCP,6.0mm*2.5mm
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800LS586010HR | 664-G800LS586010HR-ND | 89AH5785 |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins | Pin Header 2.54Mm Pitch Str Dip,2X10Pin,30U" Gold,lcp,6.0Mm*2.5Mm*3.8Mm,color-Black / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector | |
| Termination | Through Hole | ||
| Mounting | Through Hole |