Amphenol Corporation Overpass - Extremeport Z-Link G64V32312HR

Description
Overpass - Extremeport Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Vertical, 2C, 84 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of Wire To Board connector. Contact us today for more details of Overpass - Extremeport Z-Link connector, Part Number G64V32312HR.
Request a Quote Datasheet
Description
Overpass - Extremeport Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Vertical, 2C, 84 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of Wire To Board connector. Contact us today for more details of Overpass - Extremeport Z-Link connector, Part Number G64V32312HR.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overpass - Extremeport Z-Link - G64V32312HR - Amphenol Communications Solutions
Nashua, NH, United States
Overpass - Extremeport Z-Link
G64V32312HR
Overpass - Extremeport Z-Link G64V32312HR
Overpass - Extremeport Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Vertical, 2C, 84 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of Wire To Board connector. Contact us today for more details of Overpass - Extremeport Z-Link connector, Part Number G64V32312HR.

Overpass - Extremeport Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Vertical, 2C, 84 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of Wire To Board connector. Contact us today for more details of Overpass - Extremeport Z-Link connector, Part Number G64V32312HR.

Supplier's Site Datasheet
Card Edge Connectors - G64V32312HR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
G64V32312HR
Card Edge Connectors G64V32312HR
Z-Link V/T 2C 30u 1.85mm

Z-Link V/T 2C 30u 1.85mm

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Edgeboard Connectors - 664-G64V32312HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
664-G64V32312HRDKR-ND
Edgeboard Connectors 664-G64V32312HRDKR-ND
"84 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"84 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 664-G64V32312HRTR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
664-G64V32312HRTR-ND
Edgeboard Connectors 664-G64V32312HRTR-ND
"84 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"84 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 664-G64V32312HRCT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
664-G64V32312HRCT-ND
Edgeboard Connectors 664-G64V32312HRCT-ND
"84 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"84 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Extremeport Z-Link Rohs Compliant Amphenol Communications Solutions - 89AH5670 - Newark, An Avnet Company
Chicago, IL, United States
Extremeport Z-Link Rohs Compliant Amphenol Communications Solutions
89AH5670
Extremeport Z-Link Rohs Compliant Amphenol Communications Solutions 89AH5670
EXTREMEPORT Z-LINK ROHS COMPLIANT: YES

EXTREMEPORT Z-LINK ROHS COMPLIANT: YES

Supplier's Site Datasheet
Card Edge Conn, Dual, 84Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions - 24AK7759 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 84Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
24AK7759
Card Edge Conn, Dual, 84Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions 24AK7759
CARD EDGE CONN, DUAL, 84POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:84 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 84POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:84 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number G64V32312HR G64V32312HR G64V32312HR 664-G64V32312HRDKR-ND 89AH5670 24AK7759
Product Name Overpass - Extremeport Z-Link Card Edge Connectors Edgeboard Connectors Extremeport Z-Link Rohs Compliant Amphenol Communications Solutions Card Edge Conn, Dual, 84Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Card Edge Connector Card Edge Connector
Termination Surface Mount
Voltage Rating 30 volts
Current Rating 0.5 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data