Amphenol Communications Solutions Card Edge Conn, Dual Side, 164Pos, Th; Product Range Amphenol Communications Solutions G630HAA11310EU

Description
CARD EDGE CONN, DUAL SIDE, 164POS, TH; Product Range:G630H Series; No. of Contacts:164Contacts ; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:1mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 164POS, TH; Product Range:G630H Series; No. of Contacts:164Contacts ; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:1mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 164Pos, Th; Product Range Amphenol Communications Solutions - 12AC6504 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 164Pos, Th; Product Range Amphenol Communications Solutions
12AC6504
Card Edge Conn, Dual Side, 164Pos, Th; Product Range Amphenol Communications Solutions 12AC6504
CARD EDGE CONN, DUAL SIDE, 164POS, TH; Product Range:G630H Series; No. of Contacts:164Contacts ; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:1mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 164POS, TH; Product Range:G630H Series; No. of Contacts:164Contacts; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:1mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC6504
Product Name Card Edge Conn, Dual Side, 164Pos, Th; Product Range Amphenol Communications Solutions
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Connector - 8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Female To SMA Male RF Adapter - ET-BFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details