AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x2Pin,Gold
PIN HEADER 2.54MM PITCH STR,1X2P
Pin Header 2.54mm Pitch STR,1x2Pin,FULL G/F,NY6T,7.0mm*2.54m
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800LV306018EU | 664-G800LV306018EU-ND | 89AH5800 |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins | Pin Header 2.54Mm Pitch Str,1X2Pin,full G/f,ny6T,7.0Mm*2.54Mm*3.4Mm,black / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Mounting | Through Hole |