Amphenol Communications Solutions Card Edge Conn, Dual Side, 98Pos, Th; Product Range Amphenol Communications Solutions G630H9811310EU

Description
CARD EDGE CONN, DUAL SIDE, 98POS, TH; Product Range:G630H Series; No. of Contacts:98Contacts; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:1mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 98POS, TH; Product Range:G630H Series; No. of Contacts:98Contacts; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:1mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 98Pos, Th; Product Range Amphenol Communications Solutions - 12AC6510 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 98Pos, Th; Product Range Amphenol Communications Solutions
12AC6510
Card Edge Conn, Dual Side, 98Pos, Th; Product Range Amphenol Communications Solutions 12AC6510
CARD EDGE CONN, DUAL SIDE, 98POS, TH; Product Range:G630H Series; No. of Contacts:98Contacts; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:1mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 98POS, TH; Product Range:G630H Series; No. of Contacts:98Contacts; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:1mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC6510
Product Name Card Edge Conn, Dual Side, 98Pos, Th; Product Range Amphenol Communications Solutions
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Nicomatic North America
View Details