AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR DIP,1x40Pin, FULL G/F,LCP,6.0mm*2.5mm*
Board to Board Connector Straight Header
PIN HEADER 2.54MM PITCH STR, 1X4
Pin Header 2.54mm Pitch STR, 1x40PIN, FULL G/F, LCP, 6.0mm*2.5mm*3.0mm, HIGH-RETENTION, HALOGEN FREE / Bag
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800LQ268018HR | G800LQ268018HR | 664-G800LQ268018HR-ND | 89AH5705 |
| Product Name | AgilBrick™ 2.54mm | Board to Board & Mezzanine Connectors | Headers, Male Pins | Pin Header 2.54Mm Pitch Str, 1X40Pin, Full G/f, Lcp, 6.0Mm*2.5Mm*3.0Mm, High-Retention, Halogen Free / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Board to Board Connector | Header Connector | |
| Gender | Male / Plug | |||
| Termination | Through Hole | |||
| Mounting | Through Hole |