AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR Surfacemount, 1x2Pin, G/F, LCP, 6.0mm*2.5mm_5.0mm, Color-Black, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G800MR306018DHR
PIN HEADER 2.54MM PITCH STR SMT,
Pin Header 2.54mm Pitch STR SMT,1x2Pin,G/F,LCP,6
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800MR306018DHR | 664-G800MR306018DHRTR-ND | 89AH5828 |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins | Pin Header 2.54Mm Pitch Str Smt,1X2Pin,g/f,lcp,6.0Mm*2.5Mm_5.0Mm,color-Black / Reel Amphenol Communications Solutions |
| Category | PC Card Connector | ||
| Connector Type | Header Connector | Header Connector | |
| Mounting | Surface Mount |