The Amphenol Communications Solutions Card Edge Connector, part number 24AK7758, features a dual design with 56 positions and is suitable for surface mount applications. It adheres to the SFF-TA-1002 standard and supports high-speed signal transmission of up to 56Gb/s PAM4, making it ideal for modern data center systems. The connector is designed for both cable and card edge applications, providing flexibility in system design. It has a compact 0.60mm pitch and is constructed from durable materials, including a copper alloy for contacts and high-temperature thermoplastic for the housing. The connector is also RoHS compliant and has undergone rigorous environmental testing, ensuring reliability in various conditions. With a maximum contact resistance of 30mΩ and a durability rating of 250 mating cycles, this connector is well-suited for high-performance applications in networking and computing systems.
Overpass - Extremeport Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Vertical, 1C, 56 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of High Speed Input Output connector. Contact us today for more details of Overpass - Extremeport Z-Link connector, Part Number G64V31312HR.
"56 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"56 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"56 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
Connector
EXTREMEPORT Z-LINK ROHS COMPLIANT: YES
CARD EDGE CONN, DUAL, 56POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:56 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight
CONN EDGE DUAL FMALE 56POS 0.024
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G64V31312HR | 664-G64V31312HRCT-ND | G64V31312HR | G64V31312HR | 89AH5669 | 24AK7758 | G64V31312HR |
| Product Name | Overpass - Extremeport Z-Link | Edgeboard Connectors | Card Edge Connectors | Extremeport Z-Link Rohs Compliant Amphenol Communications Solutions | Card Edge Conn, Dual, 56Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions | Edgeboard Connectors | |
| Connector Type | PC Card Connector | Card Edge Connector | Card Edge Connector | ||||
| Termination | Surface Mount | Solder | |||||
| Voltage Rating | 30 volts | ||||||
| Current Rating | 0.5 amps | ||||||
| Gender | Female / Jack |