AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,1x8Pin,Gold Flash,LCP,5.84mm*2.5
PIN HEADER 2.54MM PITCH STR SMT,
Pin Header 2.54mm Pitch STR SMT,1x8Pin,FULL G/F,LCP,5.84mm*2.54m
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800MU300018EU | 664-G800MU300018EUTR-ND | 89AH5851 |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins | Pin Header 2.54Mm Pitch Str Smt,1X8Pin,full G/f,lcp,5.84Mm*2.54Mm_5.0Mm,t&r W/cap / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | Surface Mount | ||
| Mounting | Surface Mount |