Overpass - Extremeport Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Vertical, 4C+, 168 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of EXTREMEPORT Z-LINK ,part number G64V35333HR
Connector
"168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
EXTREMEPORT Z-LINK
CARD EDGE CONN, DUAL, 168POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:168 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G64V35333HR | G64V35333HR | 664-G64V35333HRCT-ND | 27AJ2735 | 24AK7761 |
| Product Name | Overpass - Extremeport Z-Link | Edgeboard Connectors | Extremeport Z-Link Amphenol Communications Solutions | Card Edge Conn, Dual, 168Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions | |
| Connector Type | PC Card Connector | Card Edge Connector | |||
| Termination | Surface Mount | ||||
| Gender | Female / Jack | ||||
| Mounting | Surface Mount | Surface Mount, Through Hole Mount |