Amphenol Corporation Card Edge Conn, Dual Side, 164Pos; Product Range Amphenol Communications Solutions G630HAA2224AEU

Description
CARD EDGE CONN, DUAL SIDE, 164POS; Product Range:G630H Series; No. of Contacts:164Contacts ; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:1mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 164POS; Product Range:G630H Series; No. of Contacts:164Contacts ; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:1mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 164Pos; Product Range Amphenol Communications Solutions - 12AC6508 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 164Pos; Product Range Amphenol Communications Solutions
12AC6508
Card Edge Conn, Dual Side, 164Pos; Product Range Amphenol Communications Solutions 12AC6508
CARD EDGE CONN, DUAL SIDE, 164POS; Product Range:G630H Series; No. of Contacts:164Contacts ; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:1mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 164POS; Product Range:G630H Series; No. of Contacts:164Contacts; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:1mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC6508
Product Name Card Edge Conn, Dual Side, 164Pos; Product Range Amphenol Communications Solutions
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data