AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x8Pin, 15μin Gold, NY6T, Kink Tail, 5.84mm*2.54mm*3.05mm
PIN HEADER 2.54MM PITCH STR,1X8P
Board to Board Connector Straight Header
Pin Header 2.54mm Pitch STR,1x8Pin,15U" GOLD,NY6T,W/KINK,5.8
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G800300005KYEU | 664-G800300005KYEU-ND | G800300005KYEU | 89AH5910 |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins | Board to Board & Mezzanine Connectors | Pin Header 2.54Mm Pitch Str,1X8Pin,15U" Gold,ny6T,w/kink,5.84Mm*2.54Mm*3.05Mm / Bag Amphenol Communications Solutions |
| Connector Type | Header Connector | Header Connector; Header | Board to Board Connector |