AgilBrick 2.54mm Pitch, G800 series,PCB header,2.54 pitch,single row,straight,PCB mount,tape and reel, Amphenol is one of the leading manufacturers of BOARD MOUNT - PLUG contact us today for more details of BOARD MOUNT - PLUG, part number G800LZ302010THR
PIN HEADER 2.54MM PITCH STR,1X6P
Pin Header 2.54mm Pitch STR,1x6PIN,30u" gold,LCP, 4.0mm*2.5mm*3.3mm,T&
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800LZ302010THR | 664-G800LZ302010THRTR-ND | 36AJ5461 |
| Product Name | AgilBrick 2.54mm Pitch | Headers, Male Pins | Pin Header 2.54Mm Pitch Str,1X6Pin,30U" Gold,lcp, 4.0Mm*2.5Mm*3.3Mm,t&r,w/cap,halogen Free / Reel Amphenol Communications Solutions |
| Category | PC Card Connector | ||
| Connector Type | Header Connector | Header Connector | |
| Mounting | Through Hole |