Overpass - Extremeport Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Right Angle, 4C, 140 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of Wire To Board connector. Contact us today for more details of Overpass - Extremeport Z-Link connector, Part Number G64R34312HR.
"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
Connector
EXTREMEPORT Z-LINK ROHS COMPLIANT: YES
CARD EDGE CONN, DUAL, 140POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:140 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G64R34312HR | 664-G64R34312HRCT-ND | G64R34312HR | G64R34312HR | 89AH5668 | 24AK7757 |
| Product Name | Overpass - Extremeport Z-Link | Edgeboard Connectors | Card Edge Connectors | Extremeport Z-Link Rohs Compliant Amphenol Communications Solutions | Card Edge Conn, Dual, 140Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions | |
| Connector Type | PC Card Connector; Wire to Board Connector | Card Edge Connector | Card Edge Connector | |||
| Geometry | Right Angle | Right Angle | ||||
| Termination | Surface Mount | |||||
| Voltage Rating | 30 volts | |||||
| Current Rating | 0.5 amps |