ExtremePort Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Vertical, 4C, 140 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of EXTREMEPORT Z-LINK ,part number G64V34315HR
"EXTREMEPORT Z-LINK V/T 4C 30U"" 1"
EXTREMEPORT Z-Link V/T 4C 30u" 1.85mm / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G64V34315HR | 664-G64V34315HRTR-ND | 27AJ2734 |
| Product Name | ExtremePort Z-Link | Edgeboard Connectors | Extremeport Z-Link V/t 4C 30U" 1.85Mm / Tap/rl Amphenol Communications Solutions |
| Connector Type | PC Card Connector | ||
| Termination | Surface Mount | ||
| Gender | Female / Jack |