AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR , 1x2Pin , G/F , LCP , 6.0mm*2.5mm*3.8mm, Amphenol is one of the leading manufacturers of Board mount connectors. Contact us today for more details of AgilBrick , part number G800LS306018HR
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Pin Header 2.54mm Pitch STR,1x2Pin,G/F,LCP,6
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800LS306018HR | 664-G800LS306018HR-ND | 89AH5783 |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins | Pin Header 2.54Mm Pitch Str,1X2Pin,g/f,lcp,6.0Mm*2.5Mm*3.8Mm / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Mounting | Through Hole |