Amphenol Corporation AgilBrick™ 2.54mm G800LE300018YEU

Description
AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x8Pin, G/F, NY6T, 8.1mm*2.54mm*3.1mm, Color-Black, BAG, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G800LE300018YEU
Request a Quote Datasheet
Description
AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x8Pin, G/F, NY6T, 8.1mm*2.54mm*3.1mm, Color-Black, BAG, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G800LE300018YEU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AgilBrick™ 2.54mm - G800LE300018YEU - Amphenol Communications Solutions
Nashua, NH, United States
AgilBrick™ 2.54mm
G800LE300018YEU
AgilBrick™ 2.54mm G800LE300018YEU
AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x8Pin, G/F, NY6T, 8.1mm*2.54mm*3.1mm, Color-Black, BAG, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G800LE300018YEU

AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 1x8Pin, G/F, NY6T, 8.1mm*2.54mm*3.1mm, Color-Black, BAG, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G800LE300018YEU

Supplier's Site Datasheet
Headers, Male Pins - 664-G800LE300018YEU-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
664-G800LE300018YEU-ND
Headers, Male Pins 664-G800LE300018YEU-ND
"Connector Header Through Hole position 0.100"" (2.54mm)"

"Connector Header Through Hole position 0.100"" (2.54mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Pin Header 2.54Mm Pitch Str Dip,1X8Pin,full G/f,ny6T,8.1Mm*2.5Mm*3.1Mm,color-Black,bag / Bag Amphenol Communications Solutions - 89AH5699 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header 2.54Mm Pitch Str Dip,1X8Pin,full G/f,ny6T,8.1Mm*2.5Mm*3.1Mm,color-Black,bag / Bag Amphenol Communications Solutions
89AH5699
Pin Header 2.54Mm Pitch Str Dip,1X8Pin,full G/f,ny6T,8.1Mm*2.5Mm*3.1Mm,color-Black,bag / Bag Amphenol Communications Solutions 89AH5699
Pin Header 2.54mm Pitch STR DIP,1x8PIN,FULL G/F,NY6T,8.1mm*2.5mm *3.1mm,Color-Black,B AG / Bag

Pin Header 2.54mm Pitch STR DIP,1x8PIN,FULL G/F,NY6T,8.1mm*2.5mm*3.1mm,Color-Black,BAG / Bag

Supplier's Site
Pin Header 2.54Mm Pitch Str Dip,1X8Pin,full G/f,ny6T,8.1Mm*2.5Mm*3.1Mm,color-Black,bag Amphenol Communications Solutions - 76AJ7700 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header 2.54Mm Pitch Str Dip,1X8Pin,full G/f,ny6T,8.1Mm*2.5Mm*3.1Mm,color-Black,bag Amphenol Communications Solutions
76AJ7700
Pin Header 2.54Mm Pitch Str Dip,1X8Pin,full G/f,ny6T,8.1Mm*2.5Mm*3.1Mm,color-Black,bag Amphenol Communications Solutions 76AJ7700
PIN HEADER 2.54MM PITCH STR DIP,1X8PIN,FULL G/F,NY6T,8.1MM*2.5MM *3.1MM,COLOR-BLACK,B AG

PIN HEADER 2.54MM PITCH STR DIP,1X8PIN,FULL G/F,NY6T,8.1MM*2.5MM*3.1MM,COLOR-BLACK,BAG

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number G800LE300018YEU 664-G800LE300018YEU-ND G800LE300018YEU 89AH5699
Product Name AgilBrick™ 2.54mm Headers, Male Pins Pin Header 2.54Mm Pitch Str Dip,1X8Pin,full G/f,ny6T,8.1Mm*2.5Mm*3.1Mm,color-Black,bag / Bag Amphenol Communications Solutions
Connector Type Header Connector Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51700-10304003AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCS-FYB-M60 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details