"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
CARD EDGE CONN, DUAL SIDE, 36POS; Card Edge Connector Type:Dual Side; Card Thickness:2.3mm; No. of Contacts:36 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G630H3602247EU-ND | G630H3602247EU | 44AC9961 |
| Product Name | Edgeboard Connectors | Unspecified Connectors | Card Edge Conn, Dual Side, 36Pos; Card Edge Connector Type Amphenol Communications Solutions |
| Gender | Female / Jack | ||
| Mounting | Board Edge, Straddle Mount | Straddle Mount | |
| Contact Pitch | 0.9906 mm (0.0390 inch) | ||
| Number of Contacts | 36 # |