AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical SMT,1x8Pin,15μin Gold,LCP,6.0mm*2.54m
PIN HEADER 2.54MM PITCH STR,1X8P
PIN HEADER 2.54MM PITCH STR,1X8PIN,15U GOLD,LCP,6.0MM*2.54M
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800MR300005HR | 664-G800MR300005HRTR-ND | 36AJ5464 |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins | Pin Header 2.54Mm Pitch Str,1X8Pin,15U Gold,lcp,6.0Mm*2.54Mm_5.0Mm,hi-Retention,t&r W/cap / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector | |
| Gender | Male / Plug | ||
| Termination | Surface Mount | ||
| Mounting | Surface Mount |