AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP, 2x4Pin, Matte Tin, LCP, 8.08mm*2.54mm*3.18mm
PIN HEADER 2.54MM PITCH STR DIP,
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | G800LR592032EU | 664-G800LR592032EU-ND |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins |
| Connector Type | Header Connector | Header Connector |