AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR SMT,1x2Pin,15μin Gold,LCP,6.0mm*2.54m
PIN HEADER 2.54MM PITCH STR SMT,
Pin Header 2.54mm Pitch STR SMT,1x2Pin,15u" Gold,LCP,6.0mm*2.54m
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800MR306005HR | 664-G800MR306005HRTR-ND | 89AH5826 |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins | Pin Header 2.54Mm Pitch Str Smt,1X2Pin,15U" Gold,lcp,6.0Mm*2.54Mm_5Mm,t&r,w/cap,clor-Black / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | Surface Mount |