AgilBrick™ 2.54mm, Pin Header 2.54mm Pitch STR DIP , 1x3Pin , G/F , LCP , 6.0mm*2.5mm*3.8mm , T&R W/CAP , Color-Black, Amphenol is one of the leading manufacturers of Board mount connectors. Contact us today for more details of AgilBrick , part number G800LS305018THR
PIN HEADER 2.54MM PITCH STR DIP,
Pin Header 2.54mm Pitch STR DIP,1x3Pin,G/F,LCP, 6.0mm*2.5mm*3.8mm,T&
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800LS305018THR | 664-G800LS305018THRTR-ND | 89AH5781 |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins | Pin Header 2.54Mm Pitch Str Dip,1X3Pin,g/f,lcp, 6.0Mm*2.5Mm*3.8Mm,t&r W/cap,color-Black / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector | |
| Termination | Through Hole | ||
| Mounting | Through Hole |